onsemi Optoisolators - Transistor, Photovoltaic Output - H11AA4SM H11AA4SM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178164-H11AA4SM Packaging: Tube Mounting Style: SMD Output Type: Transistor with Base Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 4170Vrms Categories: Isolators Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.17V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178164-H11AA4SM Packaging: Tube Mounting Style: SMD Output Type: Transistor with Base Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 4170Vrms Categories: Isolators Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.17V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11AA4SM - 1178164-H11AA4SM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11AA4SM
1178164-H11AA4SM
Optoisolators - Transistor, Photovoltaic Output - H11AA4SM 1178164-H11AA4SM
Manufacturer: ON Semiconductor Win Source Part Number: 1178164-H11AA4SM Packaging: Tube Mounting Style: SMD Output Type: Transistor with Base Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 4170Vrms Categories: Isolators Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.17V

Manufacturer: ON Semiconductor
Win Source Part Number: 1178164-H11AA4SM
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor with Base
Input Type: AC, DC
Current - Output / Channel: 50mA
Voltage - Isolation: 4170Vrms
Categories: Isolators
Supplier Device Package: 6-SMD
Temperature Range - Operating: -40°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.17V

Buy Now
Singapore, Singapore
Bipolar Transistor
903-H11AA4SM
Bipolar Transistor 903-H11AA4SM
Transistor Output Optocouplers MOT TRANS OUTPUT Product overview: H11AA4SM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA4SM can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers MOT TRANS OUTPUT Product overview: H11AA4SM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA4SM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1178164-H11AA4SM 903-H11AA4SM
Product Name Optoisolators - Transistor, Photovoltaic Output - H11AA4SM Bipolar Transistor
Package Type SOT3 Bulk
Packing Method Tube; Tube Bulk
TJ -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data