onsemi Optoisolators - Transistor, Photovoltaic Output - H11AA3TM H11AA3TM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1178159-H11AA3TM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Transistor with Base Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.17V Number of Channels: 1 Voltage - Isolation: 7500Vpk Part Status: Obsolete(EOL) Family Name: H11AA3M Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Output Voltage MAX: 30V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11AA1-X006; IL250; H11AA2M; Introduction Date: April 21, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1178159-H11AA3TM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Transistor with Base Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.17V Number of Channels: 1 Voltage - Isolation: 7500Vpk Part Status: Obsolete(EOL) Family Name: H11AA3M Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Output Voltage MAX: 30V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11AA1-X006; IL250; H11AA2M; Introduction Date: April 21, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11AA3TM - 1178159-H11AA3TM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11AA3TM
1178159-H11AA3TM
Optoisolators - Transistor, Photovoltaic Output - H11AA3TM 1178159-H11AA3TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1178159-H11AA3TM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Transistor with Base Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.17V Number of Channels: 1 Voltage - Isolation: 7500Vpk Part Status: Obsolete(EOL) Family Name: H11AA3M Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Output Voltage MAX: 30V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11AA1-X006; IL250; H11AA2M; Introduction Date: April 21, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1178159-H11AA3TM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 6-DIP (0.400", 10.16mm)
Output Type: Transistor with Base
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.17V
Number of Channels: 1
Voltage - Isolation: 7500Vpk
Part Status: Obsolete(EOL)
Family Name: H11AA3M
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP
Output Voltage MAX: 30V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 50% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): H11AA1-X006; IL250; H11AA2M;
Introduction Date: April 21, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore
Bipolar Transistor
903-H11AA3TM
Bipolar Transistor 903-H11AA3TM
Optocoupler AC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Bulk Product overview: H11AA3TM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA3TM can be used for catalog matching and distributor lookup.

Optocoupler AC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Bulk Product overview: H11AA3TM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA3TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1178159-H11AA3TM 903-H11AA3TM
Product Name Optoisolators - Transistor, Photovoltaic Output - H11AA3TM Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data