onsemi SMD Bipolar Transistor H11AA3SVM

Description
Optocoupler AC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk Product overview: H11AA3SVM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA3SVM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler AC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk Product overview: H11AA3SVM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA3SVM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Bipolar Transistor
903-H11AA3SVM
SMD Bipolar Transistor 903-H11AA3SVM
Optocoupler AC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk Product overview: H11AA3SVM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA3SVM can be used for catalog matching and distributor lookup.

Optocoupler AC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk Product overview: H11AA3SVM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA3SVM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - H11AA3SVM - 1178158-H11AA3SVM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11AA3SVM
1178158-H11AA3SVM
Optoisolators - Transistor, Photovoltaic Output - H11AA3SVM 1178158-H11AA3SVM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1178158-H11AA3SVM Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.17V Number of Channels: 1 Voltage - Isolation: 7500Vpk Part Status: Obsolete(EOL) Family Name: H11AA3M Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD Output Voltage MAX: 30V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11AA1S(TB)-V; H11AA1S1(TA)-V; H11AA1S(TA)-V; Introduction Date: April 21, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1178158-H11AA3SVM
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.17V
Number of Channels: 1
Voltage - Isolation: 7500Vpk
Part Status: Obsolete(EOL)
Family Name: H11AA3M
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SMD
Output Voltage MAX: 30V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 50% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): H11AA1S(TB)-V; H11AA1S1(TA)-V; H11AA1S(TA)-V;
Introduction Date: April 21, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-H11AA3SVM 1178158-H11AA3SVM
Product Name SMD Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - H11AA3SVM
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data