onsemi Optoisolators - Transistor, Photovoltaic Output - H11AA3SM H11AA3SM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1178156-H11AA3SM Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.17V Number of Channels: 1 Voltage - Isolation: 7500Vpk Part Status: Obsolete(EOL) Family Name: H11AA3M Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD Output Voltage MAX: 30V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): IL252-X017; LDA100S; Introduction Date: April 21, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1178156-H11AA3SM Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.17V Number of Channels: 1 Voltage - Isolation: 7500Vpk Part Status: Obsolete(EOL) Family Name: H11AA3M Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD Output Voltage MAX: 30V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): IL252-X017; LDA100S; Introduction Date: April 21, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11AA3SM - 1178156-H11AA3SM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11AA3SM
1178156-H11AA3SM
Optoisolators - Transistor, Photovoltaic Output - H11AA3SM 1178156-H11AA3SM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1178156-H11AA3SM Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.17V Number of Channels: 1 Voltage - Isolation: 7500Vpk Part Status: Obsolete(EOL) Family Name: H11AA3M Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD Output Voltage MAX: 30V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): IL252-X017; LDA100S; Introduction Date: April 21, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1178156-H11AA3SM
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.17V
Number of Channels: 1
Voltage - Isolation: 7500Vpk
Part Status: Obsolete(EOL)
Family Name: H11AA3M
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SMD
Output Voltage MAX: 30V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 50% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): IL252-X017; LDA100S;
Introduction Date: April 21, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1178156-H11AA3SM
Product Name Optoisolators - Transistor, Photovoltaic Output - H11AA3SM
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details