onsemi Optoisolators - Transistor, Photovoltaic Output - H11AA3M H11AA3M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178155-H11AA3M Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 7500Vpk Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.17V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178155-H11AA3M Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 7500Vpk Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.17V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11AA3M - 1178155-H11AA3M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11AA3M
1178155-H11AA3M
Optoisolators - Transistor, Photovoltaic Output - H11AA3M 1178155-H11AA3M
Manufacturer: ON Semiconductor Win Source Part Number: 1178155-H11AA3M Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 7500Vpk Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.17V

Manufacturer: ON Semiconductor
Win Source Part Number: 1178155-H11AA3M
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor with Base
Input Type: AC, DC
Current - Output / Channel: 50mA
Voltage - Isolation: 7500Vpk
Categories: Isolators
Supplier Device Package: 6-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 50% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.17V

Buy Now
Singapore, Singapore
Bipolar Transistor
903-H11AA3M
Bipolar Transistor 903-H11AA3M
Transistor Output Optocouplers MOT AC IN-TRANS OUT Product overview: H11AA3M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA3M can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers MOT AC IN-TRANS OUT Product overview: H11AA3M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1178155-H11AA3M 903-H11AA3M
Product Name Optoisolators - Transistor, Photovoltaic Output - H11AA3M Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data