The H11A817 series is a 4-pin dual in-line package optocoupler consisting of a gallium arsenide infrared emitting diode driving a silicon phototransistor, designed for applications such as power supply regulators and microprocessor interfaces. It supports a collector-emitter voltage of 70 V, a continuous collector current of 50 mA, and a current transfer ratio ranging from 50% to 600% depending on variant. The device offers an isolation voltage of 5300 Vrms and operates over a temperature range of -55°C to +100°C. The package is available in surface mount and through-hole configurations with 0.4 inch lead spacing options. It meets VDE 0884 standards for selected variants.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD Black Product overview: H11A817S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A817S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11A817S |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 50 milliamps |