The H11A817CSD is a 4-pin dual in-line phototransistor optocoupler in the H11A817 series, featuring a gallium arsenide infrared LED driving a silicon phototransistor. It has an input-output isolation voltage of 5300 Vrms and a collector-emitter breakdown voltage of 70 V. The device offers a current transfer ratio of 200-400% at I_F = 5 mA and V_CE = 5 V. It operates from -55°C to +100°C and supports a maximum collector current of 50 mA. The package is surface mount with lead bend and tape and reel packaging. It meets VDE 0884 standards.
OPTOISO 5.3KV TRANSISTOR 4SMD Product overview: H11A817CSD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A817CSD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11A817CSD |
| Product Name | 5.3KV Bipolar Transistor |
| IC(max) | 50 milliamps |