onsemi SMD Bipolar Transistor H11A817AS

Description
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD Black Product overview: H11A817AS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A817AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD Black Product overview: H11A817AS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A817AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Bipolar Transistor
903-H11A817AS
SMD Bipolar Transistor 903-H11A817AS
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD Black Product overview: H11A817AS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A817AS can be used for catalog matching and distributor lookup.

Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD Black Product overview: H11A817AS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A817AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - H11A817AS - 775518-H11A817AS - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11A817AS
775518-H11A817AS
Optoisolators - Transistor, Photovoltaic Output - H11A817AS 775518-H11A817AS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775518-H11A817AS Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2.4μs, 2.4μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Part Status: Obsolete(EOL) Family Name: H11A817 Categories: Isolators Manufacturer Package: 4-SMD Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 80% @ 5mA Current Transfer Ratio (Maximum): 160% @ 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): TPC816S1A RAG; TLP421F(GRL-LF4); TLP421F(D4FUNGRTP4; TLP421F(D4-GRL-TP4; Introduction Date: January 06, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 775518-H11A817AS
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 2.4μs, 2.4μs
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Part Status: Obsolete(EOL)
Family Name: H11A817
Categories: Isolators
Manufacturer Package: 4-SMD
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 80% @ 5mA
Current Transfer Ratio (Maximum): 160% @ 5mA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): TPC816S1A RAG; TLP421F(GRL-LF4); TLP421F(D4FUNGRTP4; TLP421F(D4-GRL-TP4;
Introduction Date: January 06, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-H11A817AS 775518-H11A817AS
Product Name SMD Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - H11A817AS
IC(max) 50 milliamps
PD 200 milliwatts
hfe 160
Unlock Full Specs
to access all available technical data