onsemi Optoisolators - Transistor, Photovoltaic Output - H11A617D300 H11A617D300

Description
Manufacturer: ON Semiconductor Win Source Part Number: 873120-H11A617D300 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP Package: Tube Package: 4-DIP (0.400", 10.16mm) Mounting: Through Hole Part Status: Obsolete Family Name: H11A Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 873120-H11A617D300 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP Package: Tube Package: 4-DIP (0.400", 10.16mm) Mounting: Through Hole Part Status: Obsolete Family Name: H11A Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11A617D300 - 873120-H11A617D300 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11A617D300
873120-H11A617D300
Optoisolators - Transistor, Photovoltaic Output - H11A617D300 873120-H11A617D300
Manufacturer: ON Semiconductor Win Source Part Number: 873120-H11A617D300 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP Package: Tube Package: 4-DIP (0.400", 10.16mm) Mounting: Through Hole Part Status: Obsolete Family Name: H11A Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 873120-H11A617D300
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Package: Tube
Package: 4-DIP (0.400", 10.16mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: H11A
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
5.3KV Bipolar Transistor
903-H11A617D300
5.3KV Bipolar Transistor 903-H11A617D300
OPTOISO 5.3KV TRANSISTOR 4DIP Product overview: H11A617D300 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A617D300 can be used for catalog matching and distributor lookup.

OPTOISO 5.3KV TRANSISTOR 4DIP Product overview: H11A617D300 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A617D300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 873120-H11A617D300 903-H11A617D300
Product Name Optoisolators - Transistor, Photovoltaic Output - H11A617D300 5.3KV Bipolar Transistor
Package Type SOT3; 4-DIP 4-DIP (0.400", 10.16mm)
Unlock Full Specs
to access all available technical data