onsemi SMD 70V 5kV 50mA Bipolar Transistor H11A617CS

Description
1-CH DC Optocoupler, 70V VCEO, 5kV Isolation, 50mA, SMD Product overview: H11A617CS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A617CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH DC Optocoupler, 70V VCEO, 5kV Isolation, 50mA, SMD Product overview: H11A617CS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A617CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 70V 5kV 50mA Bipolar Transistor - 903-H11A617CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 70V 5kV 50mA Bipolar Transistor
903-H11A617CS
SMD 70V 5kV 50mA Bipolar Transistor 903-H11A617CS
1-CH DC Optocoupler, 70V VCEO, 5kV Isolation, 50mA, SMD Product overview: H11A617CS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A617CS can be used for catalog matching and distributor lookup.

1-CH DC Optocoupler, 70V VCEO, 5kV Isolation, 50mA, SMD Product overview: H11A617CS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A617CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - H11A617CS - 873119-H11A617CS - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11A617CS
873119-H11A617CS
Optoisolators - Transistor, Photovoltaic Output - H11A617CS 873119-H11A617CS
Manufacturer: ON Semiconductor Win Source Part Number: 873119-H11A617CS Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD Package: Tube Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: H11A Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 873119-H11A617CS
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Package: Tube
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: H11A
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-H11A617CS 873119-H11A617CS
Product Name SMD 70V 5kV 50mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - H11A617CS
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data