onsemi SMD 70V 5kV 50mA Bipolar Transistor H11A617B3SD

Description
1-CH Optocoupler, 70V VCEO, 5kV Isolation, 50mA, SMD Product overview: H11A617B3SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A617B3SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH Optocoupler, 70V VCEO, 5kV Isolation, 50mA, SMD Product overview: H11A617B3SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A617B3SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 70V 5kV 50mA Bipolar Transistor - 903-H11A617B3SD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 70V 5kV 50mA Bipolar Transistor
903-H11A617B3SD
SMD 70V 5kV 50mA Bipolar Transistor 903-H11A617B3SD
1-CH Optocoupler, 70V VCEO, 5kV Isolation, 50mA, SMD Product overview: H11A617B3SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A617B3SD can be used for catalog matching and distributor lookup.

1-CH Optocoupler, 70V VCEO, 5kV Isolation, 50mA, SMD Product overview: H11A617B3SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A617B3SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - H11A617B3SD - 1042072-H11A617B3SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11A617B3SD
1042072-H11A617B3SD
Optoisolators - Transistor, Photovoltaic Output - H11A617B3SD 1042072-H11A617B3SD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042072-H11A617B3SD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.35V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 63% @ 10mA Maximum DC Current Transfer Ratio: 125% @ 10mA Rise and Fall Time: 2.4μs, 2.4μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042072-H11A617B3SD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.35V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 63% @ 10mA
Maximum DC Current Transfer Ratio: 125% @ 10mA
Rise and Fall Time: 2.4μs, 2.4μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-H11A617B3SD 1042072-H11A617B3SD
Product Name SMD 70V 5kV 50mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - H11A617B3SD
IC(max) 50 milliamps
PD 200 milliwatts
hfe 125
Unlock Full Specs
to access all available technical data