onsemi Optoisolators - Transistor, Photovoltaic Output - H11A617B300 H11A617B300

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178137-H11A617B300 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 4-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 63% at 10mA Current Transfer Ratio (Maximum): 125% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 2.4μs, 2.4μs Voltage - Forward (Vf): 1.35V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178137-H11A617B300 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 4-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 63% at 10mA Current Transfer Ratio (Maximum): 125% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 2.4μs, 2.4μs Voltage - Forward (Vf): 1.35V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11A617B300 - 1178137-H11A617B300 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11A617B300
1178137-H11A617B300
Optoisolators - Transistor, Photovoltaic Output - H11A617B300 1178137-H11A617B300
Manufacturer: ON Semiconductor Win Source Part Number: 1178137-H11A617B300 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 4-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 63% at 10mA Current Transfer Ratio (Maximum): 125% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 2.4μs, 2.4μs Voltage - Forward (Vf): 1.35V

Manufacturer: ON Semiconductor
Win Source Part Number: 1178137-H11A617B300
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 4-DIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-DIP
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 63% at 10mA
Current Transfer Ratio (Maximum): 125% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 2.4μs, 2.4μs
Voltage - Forward (Vf): 1.35V

Buy Now
Singapore, Singapore
5.3KV Bipolar Transistor
903-H11A617B300
5.3KV Bipolar Transistor 903-H11A617B300
4-PIN PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 5.3KV TRANSISTOR 4DIP Product overview: H11A617B300 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A617B300 can be used for catalog matching and distributor lookup.

4-PIN PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 5.3KV TRANSISTOR 4DIP Product overview: H11A617B300 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A617B300 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1178137-H11A617B300 903-H11A617B300
Product Name Optoisolators - Transistor, Photovoltaic Output - H11A617B300 5.3KV Bipolar Transistor
Package Type SOT3 Tube
Unlock Full Specs
to access all available technical data