onsemi 5kV 70V 50mA DIP Bipolar Transistor H11A617B

Description
Optocoupler 5kV Transistor 70V 50mA DIP Product overview: H11A617B from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 50mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 50mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A617B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler 5kV Transistor 70V 50mA DIP Product overview: H11A617B from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 50mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 50mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A617B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5kV 70V 50mA DIP Bipolar Transistor
903-H11A617B
5kV 70V 50mA DIP Bipolar Transistor 903-H11A617B
Optocoupler 5kV Transistor 70V 50mA DIP Product overview: H11A617B from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 50mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 50mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A617B can be used for catalog matching and distributor lookup.

Optocoupler 5kV Transistor 70V 50mA DIP Product overview: H11A617B from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 50mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 50mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A617B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - H11A617B - 1178136-H11A617B - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11A617B
1178136-H11A617B
Optoisolators - Transistor, Photovoltaic Output - H11A617B 1178136-H11A617B
Manufacturer: ON Semiconductor Win Source Part Number: 1178136-H11A617B Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 4-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 63% at 10mA Current Transfer Ratio (Maximum): 125% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 2.4μs, 2.4μs Voltage - Forward (Vf): 1.35V

Manufacturer: ON Semiconductor
Win Source Part Number: 1178136-H11A617B
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 4-DIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-DIP
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 63% at 10mA
Current Transfer Ratio (Maximum): 125% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 2.4μs, 2.4μs
Voltage - Forward (Vf): 1.35V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-H11A617B 1178136-H11A617B
Product Name 5kV 70V 50mA DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - H11A617B
IC(max) 50 milliamps
PD 200 milliwatts
hfe 125
Unlock Full Specs
to access all available technical data