The H11A5SVM is a 6-pin surface mount phototransistor optocoupler with VDE 0884 certification, consisting of a gallium arsenide infrared LED and a silicon phototransistor. It features an input-output isolation voltage of 7500 Vac(pk), an isolation resistance of 10^11 Ω, and operates within a temperature range of -40°C to +100°C. The device has a collector-emitter voltage rating of 30 V and a current transfer ratio of 30% minimum at I_F = 10 mA and V_CE = 10 V. Its package has a 0.4-inch lead spacing and supports surface mount technology with tape and reel packaging options. The part meets UL and VDE safety standards.
OPTOISO 7.5KV TRANS W/BASE 6SMD Product overview: H11A5SVM from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 7.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A5SVM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11A5SVM |
| Product Name | 7.5KV Bipolar Transistor |
| Package Type | Tube/Rail |