The H11A5SR2M is a 6-pin phototransistor optocoupler in a surface mount package with tape and reel packaging, consisting of a gallium arsenide infrared LED and a silicon phototransistor. It has an input forward current rating of 60 mA, a collector-emitter voltage rating of 30 V, and a current transfer ratio of 30% minimum at 10 mA input current and 10 V collector-emitter voltage. The device supports operation from -40°C to +100°C and meets UL and VDE isolation certifications with 7500 Vrms isolation voltage and 10¹¹ Ω isolation resistance. The package is designed for surface mount reflow soldering per the specified profile.
Transistor Output Optocouplers Optocoupler Phototransistor Product overview: H11A5SR2M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A5SR2M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11A5SR2M |
| Product Name | Bipolar Transistor |
| PD | 150 milliwatts |