onsemi Bipolar Transistor H11A3VM

Description
Transistor Output Optocouplers Optocoupler Phototransistor Product overview: H11A3VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A3VM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Output Optocouplers Optocoupler Phototransistor Product overview: H11A3VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A3VM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-H11A3VM
Bipolar Transistor 903-H11A3VM
Transistor Output Optocouplers Optocoupler Phototransistor Product overview: H11A3VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A3VM can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers Optocoupler Phototransistor Product overview: H11A3VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A3VM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - H11A3VM - 775510-H11A3VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11A3VM
775510-H11A3VM
Optoisolators - Transistor, Photovoltaic Output - H11A3VM 775510-H11A3VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775510-H11A3VM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.18V Number of Channels: 1 Voltage - Isolation: 7500Vpk Turn On / Turn Off Time (Typ): 2μs, 2μs Part Status: Obsolete(EOL) Family Name: H11A3M Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 30V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 20% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11A3; H11A3-V; 4N35; H11A3SR2VM; Introduction Date: March 07, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 775510-H11A3VM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm)
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.18V
Number of Channels: 1
Voltage - Isolation: 7500Vpk
Turn On / Turn Off Time (Typ): 2μs, 2μs
Part Status: Obsolete(EOL)
Family Name: H11A3M
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 30V
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 20% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): H11A3; H11A3-V; 4N35; H11A3SR2VM;
Introduction Date: March 07, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-H11A3VM 775510-H11A3VM
Product Name Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - H11A3VM
PD 150 milliwatts
Unlock Full Specs
to access all available technical data