The H11A1SR2VM is a surface-mount, 6-pin phototransistor optocoupler with a standard plastic package and 0.4" lead spacing, designed for electrical isolation in digital logic and power supply applications. It features a minimum current transfer ratio of 50% at 10 mA input current and 10 V collector-emitter voltage, with an input-to-output isolation voltage of 850 V peak. The device meets UL1577 for 4,170 VAC RMS for one minute and complies with DIN-EN/IEC60747-5-5 for safe electrical insulation. External creepage and clearance are at least 10 mm, and the insulation thickness is no less than 0.5 mm. The operating temperature range is -40°C to +100°C, and the maximum junction temperature is 125°C. It is supplied in tape and reel packaging for automated assembly.
TRANSISTOR OUTPUT OPTOCOUPLER, 7 Product overview: H11A1SR2VM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A1SR2VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11A1SR2VM |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |