onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - GTLP6C816AMTC GTLP6C816AMTC

Description
Low Skew Clock Driver, GTLP Series, 0 True Output(s), 8 Inverted Output(s), BICMOS, PDSO24
Request a Quote Datasheet
Description
Low Skew Clock Driver, GTLP Series, 0 True Output(s), 8 Inverted Output(s), BICMOS, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - GTLP6C816AMTC - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, GTLP Series, 0 True Output(s), 8 Inverted Output(s), BICMOS, PDSO24

Low Skew Clock Driver, GTLP Series, 0 True Output(s), 8 Inverted Output(s), BICMOS, PDSO24

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - GTLP6C816AMTC
134187-GTLP6C816AMTC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - GTLP6C816AMTC 134187-GTLP6C816AMTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134187-GTLP6C816AMTC Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: GTLP, LVTTL Output: GTLP, LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 175MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 134187-GTLP6C816AMTC
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: GTLP, LVTTL
Output: GTLP, LVTTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 175MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - GTLP6C816AMTC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
GTLP6C816AMTC
Clock/Timing - Clock Buffers, Drivers GTLP6C816AMTC
IC CLK BUF 1:2/1:6 24TSSOP

IC CLK BUF 1:2/1:6 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number GTLP6C816AMTC 134187-GTLP6C816AMTC GTLP6C816AMTC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - GTLP6C816AMTC Clock/Timing - Clock Buffers, Drivers
Device Type Real Time Clock; Clock Driver Clock Driver Clock Driver
Bus Interface CMOS TTL; GTLP, LVTTL
Package Type SOP; SSOP Surface Mount; 24-TSSOP Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AM96E4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
5 suppliers
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details