onsemi Logic - Logic - Universal Bus Functions - GTLP18T612MTD GTLP18T612MTD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 137040-GTLP18T612MTD Packaging: Tube/Rail Number of Circuits: 18-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 137040-GTLP18T612MTD Packaging: Tube/Rail Number of Circuits: 18-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Universal Bus Functions - GTLP18T612MTD - 137040-GTLP18T612MTD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Universal Bus Functions - GTLP18T612MTD
137040-GTLP18T612MTD
Logic - Logic - Universal Bus Functions - GTLP18T612MTD 137040-GTLP18T612MTD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 137040-GTLP18T612MTD Packaging: Tube/Rail Number of Circuits: 18-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 137040-GTLP18T612MTD
Packaging: Tube/Rail
Number of Circuits: 18-Bit
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.15 V to 3.45 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 137040-GTLP18T612MTD
Product Name Logic - Logic - Universal Bus Functions - GTLP18T612MTD
Unlock Full Specs
to access all available technical data