Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067747-GTLP16T1655MT
Packaging: Reel - TR
Number of Circuits: 16-Bit
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 067747-GTLP16T1655MTDX |
| Product Name | Logic - Logic - Universal Bus Functions - GTLP16T1655MTDX |