Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1178056-GTLP16T1655M
Series: 74GTLP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 64-TFSOP (0.240", 6.10mm Width)
Number of Circuits: 16-Bit
Mounting: SMD
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: GTLP16T1655
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Manufacturer Package: 64-TSSOP
Alternative Parts (Cross-Reference): 74GTLPH1655DGGR; 74GTLPH1655DGGE4; SN74GTLPH1655DGG;
Introduction Date: April 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1178056-GTLP16T1655MTD |
| Product Name | Logic - Logic - Universal Bus Functions - GTLP16T1655MTD |