onsemi Logic - Logic - Universal Bus Functions - GTLP16616MTD GTLP16616MTD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016762-GTLP16616MTD Packaging: Tube/Rail Number of Circuits: 17-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.15 V to 3.45 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 34
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016762-GTLP16616MTD Packaging: Tube/Rail Number of Circuits: 17-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.15 V to 3.45 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 34
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Universal Bus Functions - GTLP16616MTD - 016762-GTLP16616MTD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Universal Bus Functions - GTLP16616MTD
016762-GTLP16616MTD
Logic - Logic - Universal Bus Functions - GTLP16616MTD 016762-GTLP16616MTD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016762-GTLP16616MTD Packaging: Tube/Rail Number of Circuits: 17-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.15 V to 3.45 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 34

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016762-GTLP16616MTD
Packaging: Tube/Rail
Number of Circuits: 17-Bit
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.15 V to 3.45 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 34

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 016762-GTLP16616MTD
Product Name Logic - Logic - Universal Bus Functions - GTLP16616MTD
Unlock Full Specs
to access all available technical data