onsemi Logic - Logic - Universal Bus Functions - GTLP16612MEAX GTLP16612MEAX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 39374-GTLP16612MEAX Packaging: Reel - TR Number of Circuits: 18-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 39374-GTLP16612MEAX Packaging: Reel - TR Number of Circuits: 18-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Universal Bus Functions - GTLP16612MEAX - 39374-GTLP16612MEAX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Universal Bus Functions - GTLP16612MEAX
39374-GTLP16612MEAX
Logic - Logic - Universal Bus Functions - GTLP16612MEAX 39374-GTLP16612MEAX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 39374-GTLP16612MEAX Packaging: Reel - TR Number of Circuits: 18-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 39374-GTLP16612MEAX
Packaging: Reel - TR
Number of Circuits: 18-Bit
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 3.15 V to 3.45 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 39374-GTLP16612MEAX
Product Name Logic - Logic - Universal Bus Functions - GTLP16612MEAX
Unlock Full Specs
to access all available technical data