Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 122820-GTLP16612MEA
Packaging: Tube/Rail
Number of Circuits: 18-Bit
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 3.15 V to 3.45 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 25
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 122820-GTLP16612MEA |
| Product Name | Logic - Logic - Universal Bus Functions - GTLP16612MEA |