onsemi Display Modules - Display Modules - LED Dot Matrix and Cluster - GMA8275C GMA8275C

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1177403-GMA8275C Color: Red Configuration: 5 x 7 Millicandela Rating: 5mcd Voltage - Forward (Vf) (Typ): 1.8V Size: 0.89" L x 1.25" W x 0.31" H (22.6mm x 31.8mm x 8.0mm) Part Status: Obsolete(EOL) Family Name: GMA8275C Internal Connection: Common Anode Row, Common Cathode Column Categories: Optoelectronics Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): VAOM-C12571S-BW/40; TC12-11SRWA; TC12-11SRWA-F01; Introduction Date: April 07, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1177403-GMA8275C Color: Red Configuration: 5 x 7 Millicandela Rating: 5mcd Voltage - Forward (Vf) (Typ): 1.8V Size: 0.89" L x 1.25" W x 0.31" H (22.6mm x 31.8mm x 8.0mm) Part Status: Obsolete(EOL) Family Name: GMA8275C Internal Connection: Common Anode Row, Common Cathode Column Categories: Optoelectronics Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): VAOM-C12571S-BW/40; TC12-11SRWA; TC12-11SRWA-F01; Introduction Date: April 07, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Dot Matrix and Cluster - GMA8275C - 1177403-GMA8275C - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - GMA8275C
1177403-GMA8275C
Display Modules - Display Modules - LED Dot Matrix and Cluster - GMA8275C 1177403-GMA8275C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1177403-GMA8275C Color: Red Configuration: 5 x 7 Millicandela Rating: 5mcd Voltage - Forward (Vf) (Typ): 1.8V Size: 0.89" L x 1.25" W x 0.31" H (22.6mm x 31.8mm x 8.0mm) Part Status: Obsolete(EOL) Family Name: GMA8275C Internal Connection: Common Anode Row, Common Cathode Column Categories: Optoelectronics Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): VAOM-C12571S-BW/40; TC12-11SRWA; TC12-11SRWA-F01; Introduction Date: April 07, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1177403-GMA8275C
Color: Red
Configuration: 5 x 7
Millicandela Rating: 5mcd
Voltage - Forward (Vf) (Typ): 1.8V
Size: 0.89" L x 1.25" W x 0.31" H (22.6mm x 31.8mm x 8.0mm)
Part Status: Obsolete(EOL)
Family Name: GMA8275C
Internal Connection: Common Anode Row, Common Cathode Column
Categories: Optoelectronics
Manufacturer Homepage: www.fairchildsemi.com
Alternative Parts (Cross-Reference): VAOM-C12571S-BW/40; TC12-11SRWA; TC12-11SRWA-F01;
Introduction Date: April 07, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1177403-GMA8275C
Product Name Display Modules - Display Modules - LED Dot Matrix and Cluster - GMA8275C
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Display, 7-Segment; 3900 mucd (Typ.) @ 10 mA; 635 nm (Typ.); 0.56 in.; -40 degC - 70127254 - Allied Electronics, Inc.
Specs
Display Type Segmented
Character Type Numeric
Wavelength 635 nm
View Details
2 suppliers