onsemi Discrete Semiconductor Products GBU6K

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 040400-GBU6K Category: Discrete Semiconductor Products Family: Bridge Rectifiers Packaging: Tube Mounting Style: Through Hole Package: 4-SIP GBU Manufacturer Device Package: GBU Standard Package: 800 Catalog: Through Hole Bridge Rectifiers Diode Type: Single Phase Voltage - Peak Reverse (Max): 800V Current - DC Forward (If) (Max): 6A Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 040400-GBU6K Category: Discrete Semiconductor Products Family: Bridge Rectifiers Packaging: Tube Mounting Style: Through Hole Package: 4-SIP GBU Manufacturer Device Package: GBU Standard Package: 800 Catalog: Through Hole Bridge Rectifiers Diode Type: Single Phase Voltage - Peak Reverse (Max): 800V Current - DC Forward (If) (Max): 6A Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 040400-GBU6K - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
040400-GBU6K
Discrete Semiconductor Products 040400-GBU6K
Manufacturer: Fairchild Semiconductor Win Source Part Number: 040400-GBU6K Category: Discrete Semiconductor Products Family: Bridge Rectifiers Packaging: Tube Mounting Style: Through Hole Package: 4-SIP GBU Manufacturer Device Package: GBU Standard Package: 800 Catalog: Through Hole Bridge Rectifiers Diode Type: Single Phase Voltage - Peak Reverse (Max): 800V Current - DC Forward (If) (Max): 6A Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 040400-GBU6K
Category: Discrete Semiconductor Products
Family: Bridge Rectifiers
Packaging: Tube
Mounting Style: Through Hole
Package: 4-SIP GBU
Manufacturer Device Package: GBU
Standard Package: 800
Catalog: Through Hole Bridge Rectifiers
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 800V
Current - DC Forward (If) (Max): 6A
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 040400-GBU6K
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data