onsemi Discrete Semiconductor Products GBPC3508W

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 016666-GBPC3508W Category: Discrete Semiconductor Products Family: Diodes - Bridge Rectifiers Packaging: Bulk Mounting Style: Through Hole Package: 4-Square, GBPC-W Manufacturer Device Package: GBPC-W Diode Type: Single Phase Voltage - Peak Reverse (Max): 800V Current - DC Forward (If) (Max): 35A Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Sensing & Instrumentation, Industrial
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 016666-GBPC3508W Category: Discrete Semiconductor Products Family: Diodes - Bridge Rectifiers Packaging: Bulk Mounting Style: Through Hole Package: 4-Square, GBPC-W Manufacturer Device Package: GBPC-W Diode Type: Single Phase Voltage - Peak Reverse (Max): 800V Current - DC Forward (If) (Max): 35A Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Sensing & Instrumentation, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 016666-GBPC3508W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
016666-GBPC3508W
Discrete Semiconductor Products 016666-GBPC3508W
Manufacturer: Fairchild Semiconductor Win Source Part Number: 016666-GBPC3508W Category: Discrete Semiconductor Products Family: Diodes - Bridge Rectifiers Packaging: Bulk Mounting Style: Through Hole Package: 4-Square, GBPC-W Manufacturer Device Package: GBPC-W Diode Type: Single Phase Voltage - Peak Reverse (Max): 800V Current - DC Forward (If) (Max): 35A Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Sensing & Instrumentation, Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 016666-GBPC3508W
Category: Discrete Semiconductor Products
Family: Diodes - Bridge Rectifiers
Packaging: Bulk
Mounting Style: Through Hole
Package: 4-Square, GBPC-W
Manufacturer Device Package: GBPC-W
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 800V
Current - DC Forward (If) (Max): 35A
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Sensing & Instrumentation, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 016666-GBPC3508W
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data