Manufacturer: Fairchild Semiconductor
Win Source Part Number: 067639-GBPC3506W
Category: Discrete Semiconductor Products
Family: Bridge Rectifiers
Packaging: Bulk
Mounting Style: Through Hole
Package: 4-Square GBPC-W
Manufacturer Device Package: GBPC-W
Standard Package: 50
Catalog: Through Hole Bridge Rectifiers
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 600V
Current - DC Forward (If) (Max): 35A
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Defence, Military & Aerospace
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 067639-GBPC3506W |
| Product Name | Discrete Semiconductor Products |