Bridge Rectifier Single Phase Standard 100V QC Terminal GBPC
35 A Bridge Rectifer
Rectifier, Fairchild, GBPC3501
Rectifier, Fairchild, GBPC3501
Rectifier, Fairchild, GBPC3501
BRIDGE RECT 1PHASE 100V 35A GBPC
Bridge Rectifiers 35A Bridge Rectifier
| DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBPC3501FS-ND | GBPC3501 | 8031914P | 8031914 | GBPC3501 | GBPC3501 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | |||
| Package | 4-Square, GBPC | GBPC | Gbpc | GBPC | ||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |