Bridge Rectifier Single Phase Standard 50V Through Hole GBPC-W
GBPC35005 - 35 A Bridge Rectifer
Bridge Rectifiers 35A Bridge Rectifier
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | GBPC35005W-ND | GBPC35005W | GBPC35005W |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge |