onsemi 25A Diode and Rectifier GBPC2510W

Description
Bridge Rectifier Diode, 1 Phase, 25A, 1000V V(RRM), Silicon
Request a Quote Datasheet
Description
Bridge Rectifier Diode, 1 Phase, 25A, 1000V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - GBPC2510W - Rochester Electronics
Newburyport, MA, United States
Bridge Rectifier Diode, 1 Phase, 25A, 1000V V(RRM), Silicon

Bridge Rectifier Diode, 1 Phase, 25A, 1000V V(RRM), Silicon

Supplier's Site Datasheet
25A Diode and Rectifier - 299-GBPC2510W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25A Diode and Rectifier
299-GBPC2510W
25A Diode and Rectifier 299-GBPC2510W
Bridge Rectifiers 25A Bridge Rectifier Product overview: GBPC2510W from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2510W can be used for catalog matching and distributor lookup.

Bridge Rectifiers 25A Bridge Rectifier Product overview: GBPC2510W from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2510W can be used for catalog matching and distributor lookup.

Supplier's Site
Bridge Rectifiers - GBPC2510WFS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBPC2510WFS-ND
Bridge Rectifiers GBPC2510WFS-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole GBPC-W

Bridge Rectifier Single Phase Standard 1kV Through Hole GBPC-W

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC2510W
Bridge Rectifiers GBPC2510W
Bridge Rectifiers 25A Bridge Rectifier

Bridge Rectifiers 25A Bridge Rectifier

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Rectifiers
Product Number GBPC2510W 299-GBPC2510W GBPC2510WFS-ND GBPC2510W
Product Name 25A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers
Package GBPC-B/S Bulk 4-Square, GBPC-W GBPC-W
Unlock Full Specs
to access all available technical data