Bridge Rectifier Single Phase Standard 1kV QC Terminal GBPC
Bridge Rectifiers 25A Bridge Rectifier Product overview: GBPC2510 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2510 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 1KV 25A GBPC
Diode Rectifier Bridge Single 1KV 25A 4-Pin Case GBPC Bulk
Bridge Rectifiers 25A Bridge Rectifier
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1869600P | 1869600 | GBPC2510FS-ND | 299-GBPC2510 | GBPC2510 | 598-GBPC2510 | GBPC2510 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | 25A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Diode Rectifier Bridge Single 1KV 25A 4-Pin Case GBPC Bulk | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||||
| Package | GBPC | Gbpc | 4-Square, GBPC | Bulk | GBPC | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Life Cycle Stage | Declining |