Bridge Rectifier Diode, 1 Phase, 25A, 800V V(RRM), Silicon
onsemi GBPC2508 Bridge Rectifier
onsemi GBPC2508 Bridge Rectifier
onsemi GBPC2508 Bridge Rectifier
Bridge Rectifier Single Phase Standard 800V QC Terminal GBPC
Win Source Part Number: 1367999-GBPC2508
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Bulk
Product Status: Active
Package / Case: 4-Square, GBPC
Supplier Device Package: GBPC
Base Product Number: GBPC25
Technology: Standard
Mounting Type: QC Terminal
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 25 A
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 800 V
Bridge Rectifiers 25A Bridge Rectifier Product overview: GBPC2508 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2508 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 800V 25A GBPC
BRIDGE RECT 1PHASE 800V 25A GBPC
Bridge Rectifiers 25A Bridge Rectifier
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | GBPC2508 | 8031917 | 8031917P | GBPC2508FS-ND | 1367999-GBPC2508 | 299-GBPC2508 | GBPC2508 | GBPC2508 | GBPC2508 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 25A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | |
| Package | GBPC-B/S | Gbpc | GBPC | 4-Square, GBPC | Bulk | GBPC | |||
| Life Cycle Stage | Active | Declining | |||||||
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS |