Bridge Rectifier Single Phase Standard 200V Through Hole GBPC-W
Rectifier, Fairchild, GBPC2502W
Rectifier, Fairchild, GBPC2502W
Rectifier, Fairchild, GBPC2502W
25 A Bridge Rectifer
25 A Bridge Rectifer
Bridge Rectifiers 25A Bridge Rectifier Product overview: GBPC2502W from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2502W can be used for catalog matching and distributor lookup.
Bridge Rectifiers 25A Bridge Rectifier
BRIDGE RECT 1P 200V 25A GBPC-W
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | GBPC2502W-ND | 8031891 | 8031891P | GBPC2502W | 299-GBPC2502W | GBPC2502W | GBPC2502W |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | 25A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||||
| Package | 4-Square, GBPC-W | Gbpc-w | GBPC | Bulk | GBPC-W | ||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |