Bridge Rectifier Single Phase Standard 100V Through Hole GBPC-W
Bridge Rectifiers 25A Bridge Rectifier Product overview: GBPC2501W from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2501W can be used for catalog matching and distributor lookup.
Rectifier, Fairchild, GBPC2501W
Rectifier, Fairchild, GBPC2501W
Rectifier, Fairchild, GBPC2501W
25 A Bridge Rectifer
BRIDGE RECT 1P 100V 25A GBPC-W
Bridge Rectifiers 25A Bridge Rectifier
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | GBPC2501W-ND | 299-GBPC2501W | 8031897P | 8031897 | GBPC2501W | GBPC2501W | GBPC2501W |
| Product Name | Bridge Rectifiers | 25A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||||
| Package | 4-Square, GBPC-W | Bulk | GBPC-W | Gbpc-w | GBPC-W | ||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |