Bridge Rectifier Single Phase Standard 1kV Through Hole GBPC-W
BRIDGE RECTIFIER DIODE, 1 PHASE, Product overview: GBPC1510W from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1510W can be used for catalog matching and distributor lookup.
15 A Bridge Rectifer
15 A Bridge Rectifer
Bridge Rectifiers 15A Bridge Rectifer
BRIDGE RECT 1P 1KV 15A GBPC-W
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | GBPC1510WOS-ND | 299-GBPC1510W | GBPC1510W | GBPC1510W | GBPC1510W |
| Product Name | Bridge Rectifiers | Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-Square, GBPC-W | Bulk | GBPC-W | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |