Manufacturer: Fairchild Semiconductor
Win Source Part Number: 067635-GBPC1508W
Category: Discrete Semiconductor Products
Family: Bridge Rectifiers
Packaging: Bulk
Mounting Style: Through Hole
Package: 4-Square GBPC-W
Manufacturer Device Package: GBPC-W
Standard Package: 50
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 800V
Current - DC Forward (If) (Max): 15A
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 067635-GBPC1508W |
| Product Name | Discrete Semiconductor Products |