15 A Bridge Rectifer
Bridge Rectifiers 15A Bridge Rectifer Product overview: GBPC1506 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1506 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 600V QC Terminal GBPC
Bridge Rectifiers 15A Bridge Rectifer
BRIDGE RECT 1PHASE 600V 15A GBPC
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBPC1506 | 1869057 | 1869742P | 299-GBPC1506 | GBPC1506FS-ND | GBPC1506 | GBPC1506 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | 15A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||||
| Package | Gbpc | GBPC | Bulk | 4-Square, GBPC | GBPC | ||
| RoHS Compliant | RoHS | RoHS | RoHS |