Bridge Rectifier Single Phase Standard 50V Through Hole GBPC-W
15 A Bridge Rectifer
15 A Bridge Rectifer
Bridge Rectifiers 15A Bridge Rectifer
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | GBPC15005WFS-ND | GBPC15005W | GBPC15005W |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge |