Bridge Rectifiers 12A Bridge Rectifier Product overview: GBPC1210W from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1210W can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 1kV Through Hole GBPC-W
Bridge Rectifier Diode, 1 Phase, 12A, 1000V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 12A, 1000V V(RRM), Silicon
Bridge Rectifiers 12A Bridge Rectifier
BRIDGE RECT 1PHASE 1V 12A GBPC-W
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-GBPC1210W | GBPC1210W-ND | GBPC1210W | GBPC1210W | GBPC1210W |
| Product Name | 12A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Package | Bulk | 4-Square, GBPC-W | GBPC-B/S | GBPC-W | |
| RoHS Compliant | RoHS | ||||
| Rectifier Configuration / Technology | Bridge |