12 A Bridge Rectifier
Bridge Rectifiers 12A Bridge Rectifier Product overview: GBPC1210 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1210 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1176975-GBPC1210
Packaging: Bulk
Mounting Style: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 12A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBPC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4-Square, GBPC
Voltage - Peak Reverse (Maximum): 1kV
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: GBPC1210
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 6A
Current - Reverse Leakage at Vr: 5μA at 1000V
Bridge Rectifier Single Phase Standard 1kV QC Terminal GBPC
Bridge Rectifiers 12A Bridge Rectifier
BRIDGE RECT 1PHASE 1V 12A GBPC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBPC1210 | 299-GBPC1210 | 1176975-GBPC1210 | GBPC1210FS-ND | GBPC1210 | GBPC1210 |
| Product Name | 12A Diode and Rectifier | Bridge Rectifiers - GBPC1210 | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Package | GBPC4 28.75x28.75x11.10 | Bulk | 4-Square, GBPC | GBPC | ||
| Life Cycle Stage | Active | Declining | ||||
| RoHS Compliant | RoHS | |||||
| Diode Type | Single Phase |