Bridge Rectifier Single Phase Standard 800V QC Terminal GBPC
12A 800V Bridge Rectifier Module, 300A Surge Product overview: GBPC1208 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 800V, 300A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 800V, 300A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1208 can be used for catalog matching and distributor lookup.
Bridge Rectifier Diode, 1 Phase, 12A, 800V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 12A, 800V V(RRM), Silicon
BRIDGE RECT 1PHASE 800V 12A GBPC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBPC1208FS-ND | 299-GBPC1208 | GBPC1208 | GBPC1208 |
| Product Name | Bridge Rectifiers | 12A 800V 300A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | |||
| Package | 4-Square, GBPC | Bulk | GBPC, 4 PIN | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS | RoHS |