Manufacturer: ON Semiconductor
Win Source Part Number: 1176973-GBPC1204W
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 12A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBPC-W
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: 4-Square, GBPC-W
Voltage - Peak Reverse (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: GBPC1204
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 6A
Current - Reverse Leakage at Vr: 5μA at 400V
12A 400V Bridge Rectifier Module, 300A Surge Product overview: GBPC1204W from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 400V, 300A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 400V, 300A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1204W can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 400V Through Hole GBPC-W
Bridge Rectifier Diode, 1 Phase, 12A, 400V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 12A, 400V V(RRM), Silicon
BRIDGE RECT 1PH 400V 12A GBPC-W
Bridge Rectifiers 12A Bridge Rectifier
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1176973-GBPC1204W | 299-GBPC1204W | GBPC1204WFS-ND | GBPC1204W | GBPC1204W | GBPC1204W |
| Product Name | Bridge Rectifiers - GBPC1204W | 12A 400V 300A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | |
| Diode Type | Single Phase | |||||
| VF | 1.1 volts | 1.1 volts | ||||
| IR | 0.0050 mA | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Bulk | 4-Square, GBPC-W | GBPC-B/S | GBPC-W |