12 A Bridge Rectifier
Bridge Rectifier Single Phase Standard 200V Through Hole GBPC-W
Bridge Rectifiers 12A Bridge Rectifier
BRIDGE RECT 1PH 200V 12A GBPC-W
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBPC1202W | GBPC1202W-ND | GBPC1202W | GBPC1202W |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Package | GBPC4 28.75x28.75x11.10 | 4-Square, GBPC-W | GBPC-W | |
| Life Cycle Stage | Obsolete | Last Shipments | ||
| RoHS Compliant | RoHS |