Bridge Rectifier Single Phase Standard 200V QC Terminal GBPC
12 A Bridge Rectifier
BRIDGE RECTIFIER DIODE, 1 PHASE, Product overview: GBPC1202 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1202 can be used for catalog matching and distributor lookup.
Rectifier, Fairchild, GBPC1202
Rectifier, Fairchild, GBPC1202
Rectifier, Fairchild, GBPC1202
BRIDGE RECT 1PHASE 200V 12A GBPC
Bridge Rectifiers 12A Bridge Rectifier
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBPC1202FS-ND | GBPC1202 | 299-GBPC1202 | 8031863 | 8031863P | GBPC1202 | GBPC1202 |
| Product Name | Bridge Rectifiers | Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||||
| Package | 4-Square, GBPC | GBPC4 28.75x28.75x11.10 | Bulk | Gbpc | GBPC | GBPC | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |