Bridge Rectifiers 12A Bridge Rectifier Product overview: GBPC1201W from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1201W can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 100V Through Hole GBPC-W
12 A Bridge Rectifier
BRIDGE RECT 1P 100V 12A GBPC-W
Bridge Rectifiers 12A Bridge Rectifier
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-GBPC1201W | GBPC1201W-ND | GBPC1201W | GBPC1201W | GBPC1201W |
| Product Name | 12A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | |
| Package | Bulk | 4-Square, GBPC-W | GBPC4 28.75x28.75x11.10 | GBPC-W | |
| RoHS Compliant | RoHS | ||||
| Rectifier Configuration / Technology | Bridge |