BRIDGE RECT 1P 50V 12A GBPC-W Product overview: GBPC12005W from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 12A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC12005W can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 50V Through Hole GBPC-W
Bridge Rectifier Diode, 1 Phase, 12A, 50V V(RRM), Silicon
BRIDGE RECT 1P 50V 12A GBPC-W
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-GBPC12005W | GBPC12005W-ND | GBPC12005W | GBPC12005W |
| Product Name | 50V 12A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Package | Bulk | 4-Square, GBPC-W | GBPC-W, 4 | |
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |