Manufacturer: Cherry Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023254-G84-5500LUME
Color: Black
Length: 373.888 mm
Interface: USB
Height: 18 mm
Cable Length: 2.5 m
Width: 138.938 mm
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): G84-5500LUMEU-2G8455
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Depth: 139 mm
Mount: Standard
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1023254-G84-5500LUMEU-2 |
| Product Name | OEM Parts - OEM Parts (F - I) - G84-5500LUMEU-2 |