onsemi Single Bipolar Transistors FZT749

Description
Bipolar (BJT) Transistor PNP 25V 3A 100MHz 2W Surface Mount SOT-223-4
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 25V 3A 100MHz 2W Surface Mount SOT-223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FZT749FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT749FSTR-ND
Single Bipolar Transistors FZT749FSTR-ND
Bipolar (BJT) Transistor PNP 25V 3A 100MHz 2W Surface Mount SOT-223-4

Bipolar (BJT) Transistor PNP 25V 3A 100MHz 2W Surface Mount SOT-223-4

Buy Now Datasheet
Singapore, Singapore
25V 3A 100MHz Bipolar Transistor
276-FZT749
25V 3A 100MHz Bipolar Transistor 276-FZT749
PNP BJT Transistor, 25V VCEO, 3A IC, 100MHz, SOT-223, SM Product overview: FZT749 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 3A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 3A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT749 can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 25V VCEO, 3A IC, 100MHz, SOT-223, SM Product overview: FZT749 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 3A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 3A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT749 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 067589-FZT749 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
067589-FZT749
Discrete Semiconductor Products 067589-FZT749
Manufacturer: Fairchild Semiconductor Win Source Part Number: 067589-FZT749 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: TO-261-4 TO-261AA Manufacturer Device Package: SOT-223-4 Standard Package: 1 Catalog: PNP Transistors Power - Max: 2W Voltage - Collector Emitter Breakdown (Max): 25V Current - Collector (Ic) (Max): 3A Transistor Type: PNP Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 100MHz Vce Saturation (Max) @ Ib Ic: 600mV @ 300mA 3A DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 1A 2V Alternative Parts (Cross-Reference): FZT749TA; FZT749_Q; FZT749_NL; FZT749; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 067589-FZT749
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Reel
Mounting Style: SMD/SMT
Package: TO-261-4 TO-261AA
Manufacturer Device Package: SOT-223-4
Standard Package: 1
Catalog: PNP Transistors
Power - Max: 2W
Voltage - Collector Emitter Breakdown (Max): 25V
Current - Collector (Ic) (Max): 3A
Transistor Type: PNP
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 100MHz
Vce Saturation (Max) @ Ib Ic: 600mV @ 300mA 3A
DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 1A 2V
Alternative Parts (Cross-Reference): FZT749TA; FZT749_Q; FZT749_NL; FZT749;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Bipolar RF Transistors Transistors
Product Number FZT749FSTR-ND 276-FZT749 067589-FZT749
Product Name Single Bipolar Transistors 25V 3A 100MHz Bipolar Transistor Discrete Semiconductor Products
Polarity PNP PNP PNP
Package Type SOT223; TO-261-4, TO-261AA SOT3
IC(max) 3000 milliamps
VCEO 25 volts
Unlock Full Specs
to access all available technical data