Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016601-FZT649
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 600mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
Quantity per package: 4k pcs
Bipolar Transistors - BJT NPN Transistor Low Saturation Product overview: FZT649 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FZT649 can be used for catalog matching and distributor lookup.
Transistor, Fairchild, FZT649
Transistor, Fairchild, FZT649
Transistor, Fairchild, FZT649
Bipolar (BJT) Transistor NPN 25V 3A 150MHz 2W Surface Mount SOT-223-4
Bipolar (BJT) Transistor NPN 25V 3A 150MHz 2W Surface Mount SOT-223-4
Bipolar (BJT) Transistor NPN 25V 3A 150MHz 2W Surface Mount SOT-223-4
TRANS NPN 25V 3A SOT223-4
Bipolar Transistors - BJT NPN Transistor Low Saturation
BIPOLAR TRANSISTOR, NPN, 25V; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:150MHz RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 016601-FZT649 | 2087-FZT649 | 8076165 | 8076165P | FZT649FSDKR-ND | FZT649 | FZT649 | 58K1544 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FZT649 | Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Bipolar Transistor, Npn, 25V; Transistor Polarity Onsemi |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | |||
| Package Type | SOT3; SOT-223-4 | Reel | SOT223; Sot-223 | SOT223; SOT-223 (SC-73) | SOT223; TO-261-4, TO-261AA | TO-3 | ||
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||||
| fT | 150 MHz |